DELL logo

DELL NVIDIA RTX A2000 6 GB GDDR6

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29520
Info modified on:
02 Sept 2024, 20:26:27
Short summary description DELL NVIDIA RTX A2000 6 GB GDDR6:

DELL NVIDIA RTX A2000, RTX A2000, 6 GB, GDDR6, 192 bit, PCI Express x16 4.0, 1 fan(s)

Long summary description DELL NVIDIA RTX A2000 6 GB GDDR6:

DELL NVIDIA RTX A2000. Graphics processor family: NVIDIA, Graphics processor: RTX A2000. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.