DELL Pro 13 Plus PB13250, Intel Core Ultra 7, 33,8 cm (13.3"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro
DELL Pro 13 Plus PB13250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 266V. Display diagonal: 33,8 cm (13.3"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics 140V. Operating system installed: Windows 11 Pro. Product colour: Silver. Weight: 1,34 kg