DELL Axim X3, 8,89 cm (3.5"), 240 x 320 pixels, TFT, 0,2225 x 0,2225 mm, 65536 colours, 0,064 GB
DELL Axim X3. Display diagonal: 8,89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0,064 GB, Compatible memory cards: MMC, SD, SDIO. Processor frequency: 0,4 GHz