DELL logo

DELL Precision 3660 Intel® Core™ i9 i9-13900K 32 GB DDR5-SDRAM 2 TB HDD+SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2265
Info modified on:
12 Mar 2024, 11:37:37
Short summary description DELL Precision 3660 Intel® Core™ i9 i9-13900K 32 GB DDR5-SDRAM 2 TB HDD+SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:

DELL Precision 3660, Intel® Core™ i9, i9-13900K, 32 GB, 2 TB, DVD-RW, Windows 11 Pro

Long summary description DELL Precision 3660 Intel® Core™ i9 i9-13900K 32 GB DDR5-SDRAM 2 TB HDD+SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:

DELL Precision 3660. Processor family: Intel® Core™ i9, Processor model: i9-13900K. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.