DELL logo

DELL Professional P2210 computer monitor 55,9 cm (22") 1680 x 1050 pixels LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132982
Info modified on:
30 Dec 2024, 17:23:40
Short summary description DELL Professional P2210 computer monitor 55,9 cm (22") 1680 x 1050 pixels LED Black:

DELL Professional P2210, 55,9 cm (22"), 1680 x 1050 pixels, LED, LCD, 5 ms, Black

Long summary description DELL Professional P2210 computer monitor 55,9 cm (22") 1680 x 1050 pixels LED Black:

DELL Professional P2210. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.