DELL Latitude 7350, Intel® Core™ M, 1,2 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB
DELL Latitude 7350. Product type: Laptop, Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y71, Processor frequency: 1,2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black