DELL PowerEdge T320, 1,8 GHz, E5-2403, 4 GB, DDR3-SDRAM, 1 TB, Tower (5U)
DELL PowerEdge T320. Processor family: Intel® Xeon® E5 Family, Processor frequency: 1,8 GHz, Processor model: E5-2403. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 1 TB, Hard drive size: 3.5", Hard drive interface: Serial ATA II. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Redundant power supply (RPS) support. Chassis type: Tower (5U)