DELL logo

DELL Inspiron 5593 Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home French Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34040
Info modified on:
24 Jan 2025, 20:28:56
Short summary description DELL Inspiron 5593 Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home French Silver:

DELL Inspiron 5593, Intel® Core™ i7, 1,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,51 TB

Long summary description DELL Inspiron 5593 Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home French Silver:

DELL Inspiron 5593. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.