DELL logo

DELL Nvidia Tesla M10 32 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233058
Info modified on:
20 Dec 2024, 03:43:43
Short summary description DELL Nvidia Tesla M10 32 GB GDDR5:

DELL Nvidia Tesla M10, Tesla M10, 32 GB, GDDR5, 256 bit, PCI Express x16 3.0

Long summary description DELL Nvidia Tesla M10 32 GB GDDR5:

DELL Nvidia Tesla M10. Graphics processor family: NVIDIA, Graphics processor: Tesla M10. Discrete graphics card memory: 32 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Interface type: PCI Express x16 3.0. Cooling type: Passive

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.