DELL logo

DELL 450-18061 power adapter/inverter Indoor 45 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53274
Info modified on:
07 Dec 2023, 13:12:42
Short summary description DELL 450-18061 power adapter/inverter Indoor 45 W Black:

DELL 450-18061, Laptop, Indoor, 100-240 V, 50/60 Hz, 45 W, AC-to-DC

Long summary description DELL 450-18061 power adapter/inverter Indoor 45 W Black:

DELL 450-18061. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Cable length: 2 m

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.