DELL logo

DELL DW316 optical disc drive DVD±RW Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188121
Info modified on:
14 Mar 2024, 19:00:12
Short summary description DELL DW316 optical disc drive DVD±RW Black:

DELL DW316, Black, Tray, Horizontal, Laptop, DVD±RW, USB 2.0

Long summary description DELL DW316 optical disc drive DVD±RW Black:

DELL DW316. Product colour: Black, Disc loading type: Tray, Mounting: Horizontal. Purpose: Laptop, Optical drive type: DVD±RW, Interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, DVD-RAM read speed: 8x. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.