DELL logo

DELL Inspiron 15 3537 Intel® Core™ i7 i7-4500U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon HD 8670M Ubuntu Linux Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20589
Info modified on:
01 Feb 2025, 05:45:27
Short summary description DELL Inspiron 15 3537 Intel® Core™ i7 i7-4500U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon HD 8670M Ubuntu Linux Black:

DELL Inspiron 15 3537, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 15 3537 Intel® Core™ i7 i7-4500U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon HD 8670M Ubuntu Linux Black:

DELL Inspiron 15 3537. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Ubuntu Linux. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.