DELL Latitude 3340, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
DELL Latitude 3340. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1,9 kg