DELL Latitude 3330, Intel® Celeron®, 1,6 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB
DELL Latitude 3330. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1017U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic. Product colour: Black, Silver. Weight: 1,8 kg