DELL logo

DELL Vostro 1450 Intel® Core™ i5 i5-2450M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Linux Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63956
Info modified on:
25 Jan 2025, 22:54:55
Short summary description DELL Vostro 1450 Intel® Core™ i5 i5-2450M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Linux Black, Silver:

DELL Vostro 1450, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Vostro 1450 Intel® Core™ i5 i5-2450M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Linux Black, Silver:

DELL Vostro 1450. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Linux. Product colour: Black, Silver. Weight: 2,19 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.