DELL logo

DELL E Series E2016HV LED display 49,5 cm (19.5") 1600 x 900 pixels HD+ Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18444
Info modified on:
14 Mar 2024, 19:41:15
Short summary description DELL E Series E2016HV LED display 49,5 cm (19.5") 1600 x 900 pixels HD+ Black:

DELL E Series E2016HV, 49,5 cm (19.5"), 1600 x 900 pixels, HD+, LED, 5 ms, Black

Long summary description DELL E Series E2016HV LED display 49,5 cm (19.5") 1600 x 900 pixels HD+ Black:

DELL E Series E2016HV. Display diagonal: 49,5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.