DELL logo

DELL S2810dn 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67895
Info modified on:
30 May 2023, 12:08:53
Short summary description DELL S2810dn 1200 x 1200 DPI A4:

DELL S2810dn, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Network ready

Long summary description DELL S2810dn 1200 x 1200 DPI A4:

DELL S2810dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 40000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.