DELL Inspiron 5457, Intel® Core™ i7, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB
DELL Inspiron 5457. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: I7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 930M. Operating system installed: Windows 8.1. Product colour: Black, Silver