Dell Wyse logo

Dell Wyse V90L 0,8 GHz Windows XPe Grey, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72052
Info modified on:
10 Aug 2024, 09:55:27
Short summary description Dell Wyse V90L 0,8 GHz Windows XPe Grey, White:

Dell Wyse V90L, 0,8 GHz, VIA C7, 1 GB, DDR2-SDRAM, 2 GB, Flash

Long summary description Dell Wyse V90L 0,8 GHz Windows XPe Grey, White:

Dell Wyse V90L. Processor frequency: 0,8 GHz, Processor family: VIA C7. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 2 GB, Storage media: Flash. Maximum resolution: 1920 x 1080 pixels. Wi-Fi standards: 802.11b, 802.11g, Cabling technology: 10/100Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.