Deep Gaming Silex 83NG1I9432M5XX, Intel® Core™ i9, 3,1 GHz, 40,9 cm (16.1"), 1920 x 1080 pixels, 32 GB, 500 GB
Deep Gaming Silex 83NG1I9432M5XX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-9900, Processor frequency: 3,1 GHz. Display diagonal: 40,9 cm (16.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Product colour: Black