Dahua Technology logo

Dahua Technology DHI-LDH65-WAI200L Digital A-board 165,1 cm (65") LCD 3000 cd/m² Full HD Black Built-in processor Android 11

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101
Info modified on:
29 May 2025, 12:36:51
Short summary description Dahua Technology DHI-LDH65-WAI200L Digital A-board 165,1 cm (65") LCD 3000 cd/m² Full HD Black Built-in processor Android 11:

Dahua Technology DHI-LDH65-WAI200L, Digital A-board, 165,1 cm (65"), LCD, 1080 x 1920 pixels

Long summary description Dahua Technology DHI-LDH65-WAI200L Digital A-board 165,1 cm (65") LCD 3000 cd/m² Full HD Black Built-in processor Android 11:

Dahua Technology DHI-LDH65-WAI200L. Product design: Digital A-board. Display diagonal: 165,1 cm (65"), Display technology: LCD, Display resolution: 1080 x 1920 pixels, Display brightness: 3000 cd/m², HD type: Full HD. Operating system installed: Android 11. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.