Dahua Technology logo

Dahua Technology WizMind ECA3A1404-HNR-XB Bullet IP security camera Indoor & outdoor 2560 x 1440 pixels

Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3129
Info modified on:
14 May 2025, 11:48:56
Short summary description Dahua Technology WizMind ECA3A1404-HNR-XB Bullet IP security camera Indoor & outdoor 2560 x 1440 pixels:

Dahua Technology WizMind ECA3A1404-HNR-XB, IP security camera, Indoor & outdoor, Wired, CE: EN55032/EN55024/EN50130-4 FCC: Part15 subpartB, ANSI C63.4-2014 ATEX: II 2 G Ex db IIC T6 Gb,..., Stainless steel, Bullet

Long summary description Dahua Technology WizMind ECA3A1404-HNR-XB Bullet IP security camera Indoor & outdoor 2560 x 1440 pixels:

Dahua Technology WizMind ECA3A1404-HNR-XB. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Product colour: Stainless steel, Form factor: Bullet, Protection features: Crash proof, Explosion proof. White balance: Auto, Indoor, Manual, Natural, Outdoor, Sodium lamp, Street lamp, Camera shutter type: Electronic, Camera shutter speed: 1/1 - 1/30000 s. Sensor type: CMOS, Optical sensor size: 25,4 / 2,8 mm (1 / 2.8"), Number of effective pixels (H x V): 2560 x 1440 pixels. Optical zoom: 4x, Digital zoom: 16x, Detect distance: 240 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.