Channel partners
Manufacturers
Partners
More
Country:
Language:
English (SA)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 20684992 data-sheets &
36380 brands
– register (free)
Sewing Scissors
Dahle Scissors 160mm sewing scissors
Dahle Scissors 160mm sewing scissors
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Dahle
Product name:
Scissors Dahle 160mm
Product code:
00.54306
Category:
Sewing Scissors
Icecat Product ID:
332882
Data-sheet quality:
created/standardized by Icecat
Product views:
28715
Info modified on:
04 Apr 2019, 05:21:29
Short summary description Dahle Scissors 160mm sewing scissors:
Dahle Scissors 160mm, 160 mm
Long summary description Dahle Scissors 160mm sewing scissors:
Dahle Scissors 160mm. Height: 160 mm
More>>>
Report mistake
Specs
Recommended products
Similar products
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE