D-Link DSM-312, Cable, Ethernet (RJ-45), Full HD, 10,100,1000 Mbit/s, Black, 5.1 channels
D-Link DSM-312. Signal source: Cable, Ethernet (RJ-45), HD type: Full HD. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Audio output channels: 5.1 channels