D-Link logo

D-Link DGS-3630-28SC network switch Managed L3 1U Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71162
Info modified on:
27 Dec 2024, 18:20:59
Short summary description D-Link DGS-3630-28SC network switch Managed L3 1U Black:

D-Link DGS-3630-28SC, Managed, L3, Full duplex, Rack mounting, 1U

Long summary description D-Link DGS-3630-28SC network switch Managed L3 1U Black:

D-Link DGS-3630-28SC. Switch type: Managed, Switch layer: L3. Installed SFP modules quantity: 20, Installed SFP+ modules quantity: 4, USB 2.0 ports quantity: 1, Console port: RJ-45/Mini-USB. Full duplex. MAC address table: 68000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qbb, IEEE 802.1ag, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE.... Rack mounting, Form factor: 1U

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.