D-Link logo

D-Link DES-3028 Managed L2 Power over Ethernet (PoE) 1U Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109352
Info modified on:
27 Mar 2019, 17:12:42
Short summary description D-Link DES-3028 Managed L2 Power over Ethernet (PoE) 1U Black:

D-Link DES-3028, Managed, L2, Full duplex, Power over Ethernet (PoE), Rack mounting, 1U

Long summary description D-Link DES-3028 Managed L2 Power over Ethernet (PoE) 1U Black:

D-Link DES-3028. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex. MAC address table: 8000 entries, Switching capacity: 12,8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.