D-Link logo

D-Link DAP-3320 300 Mbit/s White Power over Ethernet (PoE)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12950
Info modified on:
07 Mar 2024, 15:34:52
Short summary description D-Link DAP-3320 300 Mbit/s White Power over Ethernet (PoE):

D-Link DAP-3320, 2.4 GHz, 300 Mbit/s, 64-bit WEP, 128-bit WEP, 802.1x RADIUS, SSH-2, WPA, WPA2, 10,100 Mbit/s

Long summary description D-Link DAP-3320 300 Mbit/s White Power over Ethernet (PoE):

D-Link DAP-3320. 2.4 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 802.1x RADIUS, SSH-2, WPA, WPA2. Ethernet LAN data rates: 10,100 Mbit/s. Power over Ethernet (PoE). Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.