CoolBox M660, Tower, PC, Black, micro ATX, Steel, Home/Office
CoolBox M660. Form factor: Tower, Type: PC, Product colour: Black. Front fans diameters supported: 80,90 mm, Rear fans diameters supported: 80,90 mm. Supported HDD sizes: 2.5,3.5,5.25". Width: 173 mm, Depth: 410 mm, Height: 370 mm. Cables included: AC