CLUB3D logo

CLUB3D Radeon R9 270 '14 Series AMD 2 GB GDDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76250
Info modified on:
02 Sept 2024, 20:26:12
Short summary description CLUB3D Radeon R9 270 '14 Series AMD 2 GB GDDR5:

CLUB3D Radeon R9 270 '14 Series, Radeon R9 270, 2 GB, GDDR5, 256 bit, 4096 x 3112 pixels, PCI Express x16

Long summary description CLUB3D Radeon R9 270 '14 Series AMD 2 GB GDDR5:

CLUB3D Radeon R9 270 '14 Series. Graphics processor family: AMD, Graphics processor: Radeon R9 270, Processor frequency: 955 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5600 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.