Canon PIXMA MG5350, Laser, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Black
Canon PIXMA MG5350. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black