Canon logo

Canon imageRUNNER ADVANCE DX 4935i Laser A3 1200 x 1200 DPI 35 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7127
Info modified on:
07 Aug 2023, 08:16:28
Short summary description Canon imageRUNNER ADVANCE DX 4935i Laser A3 1200 x 1200 DPI 35 ppm Wi-Fi:

Canon imageRUNNER ADVANCE DX 4935i, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct printing, Black, Grey

Long summary description Canon imageRUNNER ADVANCE DX 4935i Laser A3 1200 x 1200 DPI 35 ppm Wi-Fi:

Canon imageRUNNER ADVANCE DX 4935i. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Copy, Print, Scan. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.