Canon LEGRIA HF S21, 8,59 MP, CMOS, 25,4 / 2,6 mm (1 / 2.6"), 8,89 cm (3.5"), LCD, 480 g
Canon LEGRIA HF S21. Total megapixels: 8,59 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 2,6 mm (1 / 2.6"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.4 - 64 mm. Compatible memory cards: SD, SDHC. Closest focusing distance: 0,01 m. White balance: Auto, Cloudy, Daylight, Fluorescent, Shade, Tungsten