Canon logo

Canon Digital IXUS 80 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Pink

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40792
Info modified on:
04 Apr 2019, 08:36:49
Short summary description Canon Digital IXUS 80 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Pink:

Canon Digital IXUS 80 IS, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Pink

Long summary description Canon Digital IXUS 80 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Pink:

Canon Digital IXUS 80 IS. Megapixel: 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Viewfinder type: Optical. PictBridge. Weight: 125 g. Product colour: Pink

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.