Canon logo

Canon i-SENSYS MF4140 Laser A4 600 x 600 DPI 20 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62394
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon i-SENSYS MF4140 Laser A4 600 x 600 DPI 20 ppm:

Canon i-SENSYS MF4140, Laser, 600 x 600 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF4140 Laser A4 600 x 600 DPI 20 ppm:

Canon i-SENSYS MF4140. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.