Canon MiniDV MV950, 0,8 MP, 25,4 / 6 mm (1 / 6"), 6,86 cm (2.7"), LCD, 445 g
Canon MiniDV MV950. Total megapixels: 0,8 MP, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 25x, Digital zoom: 1000x, Focal length range: 43.6 - 1090 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/2000 ~ 1/6 s. Display diagonal: 6,86 cm (2.7"), Display: LCD