Candy logo

Candy GOC 791 BT tumble dryer Freestanding Front-load 9 kg B White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73070
Info modified on:
07 Dec 2021, 09:48:03
Short summary description Candy GOC 791 BT tumble dryer Freestanding Front-load 9 kg B White:

Candy GOC 791 BT, Freestanding, Front-load, White, Left, 9 kg, Quick

Long summary description Candy GOC 791 BT tumble dryer Freestanding Front-load 9 kg B White:

Candy GOC 791 BT. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Drum capacity: 9 kg, Drying programs: Quick, Cycle time: 40 min. Delay start (max): 24 h. Energy efficiency class: B, Energy consumption: 4,5 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.