Candy logo

Candy FST 100/1 N oven Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62529
Info modified on:
29 Nov 2024, 15:42:33
Short summary description Candy FST 100/1 N oven Black:

Candy FST 100/1 N, Electric, Black, Rotary, Front, Halogen, 56 cm

Long summary description Candy FST 100/1 N oven Black:

Candy FST 100/1 N. Oven type: Electric. Product colour: Black, Control type: Rotary, Control position: Front. Lamp type: Halogen. Installation compartment width: 56 cm, Installation compartment depth: 53 cm, Installation compartment height: 59,5 cm. Package weight: 27 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.