Candy logo

Candy CID 244 A fridge-freezer Freestanding 215 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96485
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CID 244 A fridge-freezer Freestanding 215 L White:

Candy CID 244 A, 215 L, N-ST, 40 dB, 2 kg/24h, White

Long summary description Candy CID 244 A fridge-freezer Freestanding 215 L White:

Candy CID 244 A. Total net capacity: 215 L. Door hinge: Right. Climate class: N-ST, Noise level: 40 dB. Fridge net capacity: 179 L, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 36 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 274 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.