Candy logo

Candy CFO 155 E combi-fridge Freestanding 97 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39653
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Candy CFO 155 E combi-fridge Freestanding 97 L Stainless steel:

Candy CFO 155 E, 97 L, Freestanding, 40 dB, 2 kg/24h, Stainless steel

Long summary description Candy CFO 155 E combi-fridge Freestanding 97 L Stainless steel:

Candy CFO 155 E. Appliance placement: Freestanding, Product colour: Stainless steel, Door hinge: Right. Total net capacity: 97 L, Noise level: 40 dB, Total gross capacity: 115 L. Fridge net capacity: 84 L. Freezer net capacity: 13 L, Freezing capacity: 2 kg/24h, Storage time during power failure: 14 h. Annual energy consumption: 171 kWh, Connected load: 1000 W, Energy usage: 0,46 kWh/24h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.