Candy logo

Candy CVBNM 6182XP/S Freestanding 295 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47732
Info modified on:
27 May 2024, 15:28:53
Short summary description Candy CVBNM 6182XP/S Freestanding 295 L Stainless steel:

Candy CVBNM 6182XP/S, 295 L, No Frost (fridge), N-T, 40 dB, 4 kg/24h, Stainless steel

Long summary description Candy CVBNM 6182XP/S Freestanding 295 L Stainless steel:

Candy CVBNM 6182XP/S. Total net capacity: 295 L. Door hinge: Right. Climate class: N-T, Noise level: 40 dB. Fridge net capacity: 219 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 76 L, Freezing capacity: 4 kg/24h, No Frost (freezer). Annual energy consumption: 286 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.