Candy logo

Candy Brava CDPN 1L390PW Freestanding 13 place settings F

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58971
Info modified on:
06 Mar 2025, 13:37:13
Short summary description Candy Brava CDPN 1L390PW Freestanding 13 place settings F:

Candy Brava CDPN 1L390PW, Freestanding, Full size (60 cm), White, Buttons, LED, Fixed

Long summary description Candy Brava CDPN 1L390PW Freestanding 13 place settings F:

Candy Brava CDPN 1L390PW. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 13 place settings, Noise emission class: D, Noise level: 54 dB. Apps supported: Candy simply-Fi. Energy efficiency class: F, Water consumption per cycle: 11,7 L, Energy consumption per 100 cycles: 103 kWh. Width: 600 mm, Depth: 600 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.