Candy logo

Candy CDPM 3DS62DX Freestanding 16 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53058
Info modified on:
27 May 2024, 13:03:43
Short summary description Candy CDPM 3DS62DX Freestanding 16 place settings:

Candy CDPM 3DS62DX, Freestanding, Full size (60 cm), Stainless steel, Black, Buttons, 16 place settings

Long summary description Candy CDPM 3DS62DX Freestanding 16 place settings:

Candy CDPM 3DS62DX. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 16 place settings, Noise level: 43 dB, Dishwashing programs: Intensive. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,78 kWh, Power consumption (off): 0,3 W. Width: 600 mm, Depth: 600 mm, Height: 820 mm. Drying class: A, Annual energy consumption: 273 kWh, Gross weight: 46,8 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.