Candy Smart Pro CSOW41063DWCE-80, Front-load, Freestanding, White, Left, Chrome, Buttons, Rotary, Touch
Candy Smart Pro CSOW41063DWCE-80. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Cord length: 1,5 m, Inlet hose length: 1 m. Energy efficiency class (washing): C, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 51 L. Country of origin: China