Braun logo

Braun Silk-épil 9 81683683 epilator 40 tweezers White, Pink

Data-sheet quality:
created/standardized by Icecat
Product views:
141165
Info modified on:
09 Jan 2024, 11:23:14
Short summary description Braun Silk-épil 9 81683683 epilator 40 tweezers White, Pink:

Braun Silk-épil 9 81683683, White, Pink, 40 tweezers, Exfoliation, LED, 1 SensoFoil, Battery

Long summary description Braun Silk-épil 9 81683683 epilator 40 tweezers White, Pink:

Braun Silk-épil 9 81683683. Product colour: White, Pink, Number of tweezers: 40 tweezers, Interchangeable shaving heads: Exfoliation. Power source: Battery, AC input voltage: 100 - 240V, Battery type: Built-in battery. Country of origin: Germany. Weight: 863,74 g, Battery weight: 31,9 g. Package type: Box, Package width: 93 mm, Package depth: 262 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.