Braun logo

Braun Series 3 Shave&Style 3010BT Foil shaver Trimmer Black, Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195787
Info modified on:
21 Nov 2021, 01:19:23
Short summary description Braun Series 3 Shave&Style 3010BT Foil shaver Trimmer Black, Blue:

Braun Series 3 Shave&Style 3010BT, Foil shaver, Black, Blue, 2 SensoFoil, 1 Middle Trimmer, 5 kammen 17 mm, LED, Battery, Nickel-Metal Hydride (NiMH)

Long summary description Braun Series 3 Shave&Style 3010BT Foil shaver Trimmer Black, Blue:

Braun Series 3 Shave&Style 3010BT. Shaver system: Foil shaver, Product colour: Black, Blue, Shaving system technologies: 2 SensoFoil, 1 Middle Trimmer, 5 kammen 17 mm. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 45 min. Weight: 455 g. Package width: 57 mm, Package depth: 155 mm, Package height: 222 mm. Quantity per pack: 1 pc(s)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.