Braun logo

Braun Silk-épil 9 9-561 40 tweezers Purple, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162028
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Braun Silk-épil 9 9-561 40 tweezers Purple, White:

Braun Silk-épil 9 9-561, Purple, White, 40 tweezers, 0,5 mm, 100 - 240 V, Built-in, Lithium-Ion (Li-Ion)

Long summary description Braun Silk-épil 9 9-561 40 tweezers Purple, White:

Braun Silk-épil 9 9-561. Product colour: Purple, White, Number of tweezers: 40 tweezers, Minimum hair length: 0,5 mm. AC input voltage: 100 - 240 V, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 444 g. Package type: Box, Package width: 65 mm, Package depth: 180 mm. Shipping (inner) case height: 21 cm, Shipping (inner) case length: 40,6 cm, Shipping (inner) case width: 18,8 cm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.