Bosch logo

Bosch TDA2610 iron Steam iron Ceranium Glissée soleplate 2100 W Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73877
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch TDA2610 iron Steam iron Ceranium Glissée soleplate 2100 W Blue, White:

Bosch TDA2610, Steam iron, Ceranium Glissée soleplate, 1,9 m, 90 g/min, Blue, White, 30 g/min

Long summary description Bosch TDA2610 iron Steam iron Ceranium Glissée soleplate 2100 W Blue, White:

Bosch TDA2610. Type: Steam iron, Soleplate type: Ceranium Glissée soleplate, Cord length: 1,9 m. Iron power: 2100 W, Maximum power: 2000 W. Weight: 980 g. Package weight: 1,12 kg

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.