Bosch logo

Bosch SGS47M22EU Freestanding 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38837
Info modified on:
31 Dec 2021, 12:39:19
Short summary description Bosch SGS47M22EU Freestanding 12 place settings:

Bosch SGS47M22EU, Freestanding, White, White, Buttons, 1,7 m, 1,4 m

Long summary description Bosch SGS47M22EU Freestanding 12 place settings:

Bosch SGS47M22EU. Appliance placement: Freestanding, Door colour: White, Control panel colour: White. Number of place settings: 12 place settings, Noise level: 44 dB, Dishwashing programs: Auto 55-65°C, Eco, Intensive, Quick. Water consumption per cycle: 14 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2300 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 232 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.