Bosch Serie 6 PCS7A5M90, Stainless steel, Built-in, Gas, Stainless steel, 5 zone(s), 5 zone(s)
Bosch Serie 6 PCS7A5M90. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Top front. Connected load (gas): 12500 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 750 mm, Depth: 520 mm, Height: 45 mm. Package weight: 15 kg