Bosch logo

Bosch Serie 4 KIV67VF30 fridge-freezer Built-in 209 L White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44420
Info modified on:
26 Feb 2021, 15:59:59
Short summary description Bosch Serie 4 KIV67VF30 fridge-freezer Built-in 209 L White:

Bosch Serie 4 KIV67VF30, 209 L, 38 dB, 2,5 kg/24h, Fresh zone compartment, White

Long summary description Bosch Serie 4 KIV67VF30 fridge-freezer Built-in 209 L White:

Bosch Serie 4 KIV67VF30. Total net capacity: 209 L. Door hinge: Right. Noise level: 38 dB. Fridge net capacity: 157 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 52 L, Freezing capacity: 2,5 kg/24h. Fresh zone compartment. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.